Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005J240CS

Description
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4337-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4337-2-ND
Chip Resistor - Surface Mount 1276-4337-2-ND
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 24 Ohm 5% 0.063W(1/16W) ±100ppm/C Molded SMD T/R - 703-RC1005J240CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 24 Ohm 5% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
703-RC1005J240CS
Res Thick Film 0402 24 Ohm 5% 0.063W(1/16W) ±100ppm/C Molded SMD T/R 703-RC1005J240CS
Res Thick Film 0402 24 Ohm 5% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Res Thick Film 0402 24 Ohm 5% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-4337-2-ND 703-RC1005J240CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 24 Ohm 5% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers