Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005J223CS

Description
22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4408-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4408-2-ND
Chip Resistor - Surface Mount 1276-4408-2-ND
22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1005J223CS
711829-RC1005J223CS
Chip Resistor - Surface Mount - RC1005J223CS 711829-RC1005J223CS
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 711829-RC1005J223CS Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 711829-RC1005J223CS
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
SMD 16W Resistor - 52-RC1005J223CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RC1005J223CS
SMD 16W Resistor 52-RC1005J223CS
RES SMD 22K OHM 5% 1/16W 0402 Product overview: RC1005J223CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J223CS can be used for catalog matching and distributor lookup.

RES SMD 22K OHM 5% 1/16W 0402 Product overview: RC1005J223CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J223CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1005J223CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005J223CS
Resistors - Chip Resistor - Surface Mount RC1005J223CS
RES SMD 22K OHM 5% 1/16W 0402

RES SMD 22K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1276-4408-2-ND 711829-RC1005J223CS 52-RC1005J223CS RC1005J223CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC1005J223CS SMD 16W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details