Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005J220CS

Description
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4336-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4336-2-ND
Chip Resistor - Surface Mount 1276-4336-2-ND
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 22 OHM 16W Resistor - 52-RC1005J220CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 OHM 16W Resistor
52-RC1005J220CS
SMD 22 OHM 16W Resistor 52-RC1005J220CS
RES SMD 22 OHM 5% 1/16W 0402 Product overview: RC1005J220CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J220CS can be used for catalog matching and distributor lookup.

RES SMD 22 OHM 5% 1/16W 0402 Product overview: RC1005J220CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J220CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1005J220CS
715921-RC1005J220CS
Chip Resistor - Surface Mount - RC1005J220CS 715921-RC1005J220CS
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 715921-RC1005J220CS Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 715921-RC1005J220CS
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Resistors - Chip Resistor - Surface Mount - RC1005J220CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005J220CS
Resistors - Chip Resistor - Surface Mount RC1005J220CS
RES SMD 22 OHM 5% 1/16W 0402

RES SMD 22 OHM 5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RC1005J220CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1005J220CS
Chip Resistor - Surface Mount RC1005J220CS
RES SMD 22 OHM 5% 1/16W 0402

RES SMD 22 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1276-4336-2-ND 52-RC1005J220CS 715921-RC1005J220CS RC1005J220CS RC1005J220CS
Product Name Chip Resistor - Surface Mount SMD 22 OHM 16W Resistor Chip Resistor - Surface Mount - RC1005J220CS Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 3-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9840 ohms
View Details
3 suppliers