Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005J201CS

Description
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4359-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4359-2-ND
Chip Resistor - Surface Mount 1276-4359-2-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 200 OHM 16W Resistor - 52-RC1005J201CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 16W Resistor
52-RC1005J201CS
SMD 200 OHM 16W Resistor 52-RC1005J201CS
RES SMD 200 OHM 5% 1/16W 0402 Product overview: RC1005J201CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J201CS can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 5% 1/16W 0402 Product overview: RC1005J201CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J201CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1005J201CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005J201CS
Resistors - Chip Resistor - Surface Mount RC1005J201CS
RES SMD 200 OHM 5% 1/16W 0402

RES SMD 200 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1276-4359-2-ND 52-RC1005J201CS RC1005J201CS
Product Name Chip Resistor - Surface Mount SMD 200 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details