Samsung Electro-Mechanics SMD 15 OHM 16W Resistor RC1005J150CS

Description
RES SMD 15 OHM 5% 1/16W 0402 Product overview: RC1005J150CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J150CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15 OHM 5% 1/16W 0402 Product overview: RC1005J150CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J150CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15 OHM 16W Resistor - 52-RC1005J150CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 OHM 16W Resistor
52-RC1005J150CS
SMD 15 OHM 16W Resistor 52-RC1005J150CS
RES SMD 15 OHM 5% 1/16W 0402 Product overview: RC1005J150CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J150CS can be used for catalog matching and distributor lookup.

RES SMD 15 OHM 5% 1/16W 0402 Product overview: RC1005J150CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J150CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1276-4332-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4332-2-ND
Chip Resistor - Surface Mount 1276-4332-2-ND
15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

15 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1005J150CS
1091528-RC1005J150CS
Chip Resistor - Surface Mount - RC1005J150CS 1091528-RC1005J150CS
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1091528-RC1005J150CS Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 15 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1091528-RC1005J150CS
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.016" (0.40mm)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 15
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1005J150CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005J150CS
Resistors - Chip Resistor - Surface Mount RC1005J150CS
RES SMD 15 OHM 5% 1/16W 0402

RES SMD 15 OHM 5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RC1005J150CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1005J150CS
Chip Resistor - Surface Mount RC1005J150CS
RES SMD 15 OHM 5% 1/16W 0402

RES SMD 15 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RC1005J150CS 1276-4332-2-ND 1091528-RC1005J150CS RC1005J150CS RC1005J150CS
Product Name SMD 15 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC1005J150CS Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details