Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F8R2CS

Description
8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3881-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3881-2-ND
Chip Resistor - Surface Mount 1276-3881-2-ND
8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 8.2 Ohm 1% 0.063W(1/16W) ±300ppm/C Molded SMD T/R - 703-RC1005F8R2CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 8.2 Ohm 1% 0.063W(1/16W) ±300ppm/C Molded SMD T/R
703-RC1005F8R2CS
Res Thick Film 0402 8.2 Ohm 1% 0.063W(1/16W) ±300ppm/C Molded SMD T/R 703-RC1005F8R2CS
Res Thick Film 0402 8.2 Ohm 1% 0.063W(1/16W) ±300ppm/C Molded SMD T/R

Res Thick Film 0402 8.2 Ohm 1% 0.063W(1/16W) ±300ppm/C Molded SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1005F8R2CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005F8R2CS
Resistors - Chip Resistor - Surface Mount RC1005F8R2CS
RES SMD 8.2 OHM 1% 1/16W 0402

RES SMD 8.2 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1276-3881-2-ND 703-RC1005F8R2CS RC1005F8R2CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 8.2 Ohm 1% 0.063W(1/16W) ±300ppm/C Molded SMD T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details