Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F7870CS

Description
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4011-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4011-2-ND
Chip Resistor - Surface Mount 1276-4011-2-ND
787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

787 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 787 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R - 703-RC1005F7870CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 787 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R
703-RC1005F7870CS
Res Thick Film 0402 787 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R 703-RC1005F7870CS
Res Thick Film 0402 787 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R

Res Thick Film 0402 787 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-4011-2-ND 703-RC1005F7870CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 787 Ohm 1% 1/16W ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers