64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Category: OEM Souring
Win Source Part Number: 1468268-RC1005F6492C
Manufacturer: Samsung
RES SMD 64.9K OHM 1% 1/16W 0402
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1276-4188-2-ND | 1468268-RC1005F6492CS | RC1005F6492CS |
| Product Name | Chip Resistor - Surface Mount | OEM Souring | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |