Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F5231CS

Description
5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4087-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4087-2-ND
Chip Resistor - Surface Mount 1276-4087-2-ND
5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 211-07 Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Features: series Field Programmable Gate Array (FPGA) IC 112 193536 4000 Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 211-07
Product Status: Active
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Thick Film
Features: series Field Programmable Gate Array (FPGA) IC 112 193536 4000
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Res Thick Film 0402 5.23K Ohm 1% 1/16W ±100ppm/C Molded SMD T/R - 703-RC1005F5231CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 5.23K Ohm 1% 1/16W ±100ppm/C Molded SMD T/R
703-RC1005F5231CS
Res Thick Film 0402 5.23K Ohm 1% 1/16W ±100ppm/C Molded SMD T/R 703-RC1005F5231CS
Res Thick Film 0402 5.23K Ohm 1% 1/16W ±100ppm/C Molded SMD T/R

Res Thick Film 0402 5.23K Ohm 1% 1/16W ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1276-4087-2-ND 703-RC1005F5231CS
Product Name Chip Resistor - Surface Mount Connectors,Interconnects Res Thick Film 0402 5.23K Ohm 1% 1/16W ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details