Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F4R99CS

Description
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC1005F4R99CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC1005F4R99CS-ND
Chip Resistor - Surface Mount RC1005F4R99CS-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 4.99 Ohm 1% 1/16W -200ppm/C to 300ppm/C Molded SMD T/R - 703-RC1005F4R99CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 4.99 Ohm 1% 1/16W -200ppm/C to 300ppm/C Molded SMD T/R
703-RC1005F4R99CS
Res Thick Film 0402 4.99 Ohm 1% 1/16W -200ppm/C to 300ppm/C Molded SMD T/R 703-RC1005F4R99CS
Res Thick Film 0402 4.99 Ohm 1% 1/16W -200ppm/C to 300ppm/C Molded SMD T/R

Res Thick Film 0402 4.99 Ohm 1% 1/16W -200ppm/C to 300ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RC1005F4R99CS-ND 703-RC1005F4R99CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 4.99 Ohm 1% 1/16W -200ppm/C to 300ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers