Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F3923CS

Description
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4253-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4253-2-ND
Chip Resistor - Surface Mount 1276-4253-2-ND
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 392K OHM 1% 1/16W 0402 - 703-RC1005F3923CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 392K OHM 1% 1/16W 0402
703-RC1005F3923CS
RES SMD 392K OHM 1% 1/16W 0402 703-RC1005F3923CS
RES SMD 392K OHM 1% 1/16W 0402

RES SMD 392K OHM 1% 1/16W 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1005F3923CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005F3923CS
Resistors - Chip Resistor - Surface Mount RC1005F3923CS
RES SMD 392K OHM 1% 1/16W 0402

RES SMD 392K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1276-4253-2-ND 703-RC1005F3923CS RC1005F3923CS
Product Name Chip Resistor - Surface Mount RES SMD 392K OHM 1% 1/16W 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers