Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F270CS

Description
27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3907-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3907-2-ND
Chip Resistor - Surface Mount 1276-3907-2-ND
27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1005F270CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1005F270CS
Chip Resistor - Surface Mount RC1005F270CS
RES SMD 27 OHM 1% 1/16W 0402

RES SMD 27 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res Thick Film 0402 27 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R - 703-RC1005F270CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 27 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
703-RC1005F270CS
Res Thick Film 0402 27 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R 703-RC1005F270CS
Res Thick Film 0402 27 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Res Thick Film 0402 27 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC1005F270CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1005F270CS
Chip Resistor - Surface Mount RC1005F270CS
RES SMD 27 OHM 1% 1/16W 0402

RES SMD 27 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1276-3907-2-ND RC1005F270CS 703-RC1005F270CS RC1005F270CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0402 27 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers