Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F2052CS

Description
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4141-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4141-2-ND
Chip Resistor - Surface Mount 1276-4141-2-ND
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 20.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R - 703-RC1005F2052CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 20.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
703-RC1005F2052CS
Res Thick Film 0402 20.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R 703-RC1005F2052CS
Res Thick Film 0402 20.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Res Thick Film 0402 20.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-4141-2-ND 703-RC1005F2052CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 20.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers