Samsung Electro-Mechanics SMD 200 OHM 16W Resistor RC1005F201CS

Description
RES SMD 200 OHM 1% 1/16W 0402 Product overview: RC1005F201CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005F201CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 200 OHM 1% 1/16W 0402 Product overview: RC1005F201CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005F201CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200 OHM 16W Resistor - 52-RC1005F201CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 16W Resistor
52-RC1005F201CS
SMD 200 OHM 16W Resistor 52-RC1005F201CS
RES SMD 200 OHM 1% 1/16W 0402 Product overview: RC1005F201CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005F201CS can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 1% 1/16W 0402 Product overview: RC1005F201CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005F201CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1276-3959-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3959-2-ND
Chip Resistor - Surface Mount 1276-3959-2-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1005F201CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005F201CS
Resistors - Chip Resistor - Surface Mount RC1005F201CS
RES SMD 200 OHM 1% 1/16W 0402

RES SMD 200 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RC1005F201CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1005F201CS
Chip Resistor - Surface Mount RC1005F201CS
RES SMD 200 OHM 1% 1/16W 0402

RES SMD 200 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RC1005F201CS 1276-3959-2-ND RC1005F201CS RC1005F201CS
Product Name SMD 200 OHM 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details