Samsung Electro-Mechanics Chip Resistor - Surface Mount - RC1005F182CS RC1005F182CS

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802880-RC1005F182CS Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802880-RC1005F182CS Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1005F182CS
802880-RC1005F182CS
Chip Resistor - Surface Mount - RC1005F182CS 802880-RC1005F182CS
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802880-RC1005F182CS Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 802880-RC1005F182CS
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 1276-4039-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4039-2-ND
Chip Resistor - Surface Mount 1276-4039-2-ND
1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-RC1005F182CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RC1005F182CS
SMD 16W Resistor 52-RC1005F182CS
RES SMD 1.8K OHM 1% 1/16W 0402 Product overview: RC1005F182CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005F182CS can be used for catalog matching and distributor lookup.

RES SMD 1.8K OHM 1% 1/16W 0402 Product overview: RC1005F182CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005F182CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 802880-RC1005F182CS 1276-4039-2-ND 52-RC1005F182CS
Product Name Chip Resistor - Surface Mount - RC1005F182CS Chip Resistor - Surface Mount SMD 16W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details