18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
RES SMD 18.2K OHM 1% 1/16W 0402
RES SMD 18.2K OHM 1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1276-4136-2-ND | RC1005F1822CS | RC1005F1822CS |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |