Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F1692CS

Description
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4133-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4133-2-ND
Chip Resistor - Surface Mount 1276-4133-2-ND
16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

16.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 16.9K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R - 703-RC1005F1692CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 16.9K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
703-RC1005F1692CS
Res Thick Film 0402 16.9K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R 703-RC1005F1692CS
Res Thick Film 0402 16.9K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Res Thick Film 0402 16.9K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-4133-2-ND 703-RC1005F1692CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 16.9K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details