Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1005F1152CS

Description
11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4120-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4120-2-ND
Chip Resistor - Surface Mount 1276-4120-2-ND
11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0402 11.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R - 703-RC1005F1152CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 11.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
703-RC1005F1152CS
Res Thick Film 0402 11.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R 703-RC1005F1152CS
Res Thick Film 0402 11.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Res Thick Film 0402 11.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-4120-2-ND 703-RC1005F1152CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 11.5K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details