Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0603J750CS

Description
75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3774-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3774-2-ND
Chip Resistor - Surface Mount 1276-3774-2-ND
75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
968120-RC0603J750CS
Resistors - Chip Resistor - Surface Mount 968120-RC0603J750CS
Win Source Part Number: 968120-RC0603J750CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-3774-1,1276-377 4-2,1276-3774-6

Win Source Part Number: 968120-RC0603J750CS
Category: Resistors>Chip Resistor - Surface Mount
Series: RC
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3774-1,1276-3774-2,1276-3774-6

Buy Now Datasheet
SMD 75 OHM 20W Resistor - 52-RC0603J750CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 OHM 20W Resistor
52-RC0603J750CS
SMD 75 OHM 20W Resistor 52-RC0603J750CS
RES SMD 75 OHM 5% 1/20W 0201 Product overview: RC0603J750CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603J750CS can be used for catalog matching and distributor lookup.

RES SMD 75 OHM 5% 1/20W 0201 Product overview: RC0603J750CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603J750CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603J750CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603J750CS
Chip Resistor - Surface Mount RC0603J750CS
RES SMD 75 OHM 5% 1/20W 0201

RES SMD 75 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1276-3774-2-ND 968120-RC0603J750CS 52-RC0603J750CS RC0603J750CS
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 75 OHM 20W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers