Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0603J363CS

Description
36 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
36 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3830-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3830-2-ND
Chip Resistor - Surface Mount 1276-3830-2-ND
36 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

36 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 36K OHM 5% 1/20W 0201 - 703-RC0603J363CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 36K OHM 5% 1/20W 0201
703-RC0603J363CS
RES SMD 36K OHM 5% 1/20W 0201 703-RC0603J363CS
RES SMD 36K OHM 5% 1/20W 0201

RES SMD 36K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-3830-2-ND 703-RC0603J363CS
Product Name Chip Resistor - Surface Mount RES SMD 36K OHM 5% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details