Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0603J150CS

Description
15 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3758-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3758-2-ND
Chip Resistor - Surface Mount 1276-3758-2-ND
15 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

15 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603J150CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603J150CS
Chip Resistor - Surface Mount RC0603J150CS
RES SMD 15 OHM 5% 1/20W 0201

RES SMD 15 OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res Thick Film 0201 15 Ohm 5% 0.05W(1/20W) ±250ppm/C Molded SMD T/R - 703-RC0603J150CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 15 Ohm 5% 0.05W(1/20W) ±250ppm/C Molded SMD T/R
703-RC0603J150CS
Res Thick Film 0201 15 Ohm 5% 0.05W(1/20W) ±250ppm/C Molded SMD T/R 703-RC0603J150CS
Res Thick Film 0201 15 Ohm 5% 0.05W(1/20W) ±250ppm/C Molded SMD T/R

Res Thick Film 0201 15 Ohm 5% 0.05W(1/20W) ±250ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 1276-3758-2-ND RC0603J150CS 703-RC0603J150CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0201 15 Ohm 5% 0.05W(1/20W) ±250ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details