Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0603J105CS

Description
1 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3856-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3856-2-ND
Chip Resistor - Surface Mount 1276-3856-2-ND
1 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0201 1M Ohm 5% 0.05W(1/20W) ±300ppm/C Molded SMD T/R - 703-RC0603J105CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 1M Ohm 5% 0.05W(1/20W) ±300ppm/C Molded SMD T/R
703-RC0603J105CS
Res Thick Film 0201 1M Ohm 5% 0.05W(1/20W) ±300ppm/C Molded SMD T/R 703-RC0603J105CS
Res Thick Film 0201 1M Ohm 5% 0.05W(1/20W) ±300ppm/C Molded SMD T/R

Res Thick Film 0201 1M Ohm 5% 0.05W(1/20W) ±300ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-3856-2-ND 703-RC0603J105CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0201 1M Ohm 5% 0.05W(1/20W) ±300ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers