RES SMD 10 OHM 5% 1/20W 0201 Product overview: RC0603J100CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603J100CS can be used for catalog matching and distributor lookup.
10 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
10 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Manufacturer: Samsung
Win Source Part Number: 844747-RC0603J100CS
Series: RC
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1276-3756-2, 1276-3756-1, 1276-3756-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RC0603J100CS | 1276-3756-2-ND | 844747-RC0603J100CS |
| Product Name | SMD 10 OHM 20W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - RC0603J100CS |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | |
| Resistance Range | 10 ohms | 10 ohms | |
| Power Rating | 0.0500 watts | 0.0500 watts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |