Samsung Electro-Mechanics 30.1 OHM 20W Resistor RC0603F30R1CS

Description
RES 30.1 OHM 1% 1/20W 0201 Product overview: RC0603F30R1CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603F30R1CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 30.1 OHM 1% 1/20W 0201 Product overview: RC0603F30R1CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603F30R1CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.1 OHM 20W Resistor - 52-RC0603F30R1CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.1 OHM 20W Resistor
52-RC0603F30R1CS
30.1 OHM 20W Resistor 52-RC0603F30R1CS
RES 30.1 OHM 1% 1/20W 0201 Product overview: RC0603F30R1CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603F30R1CS can be used for catalog matching and distributor lookup.

RES 30.1 OHM 1% 1/20W 0201 Product overview: RC0603F30R1CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603F30R1CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603F30R1CS
759992-RC0603F30R1CS
Chip Resistor - Surface Mount - RC0603F30R1CS 759992-RC0603F30R1CS
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 759992-RC0603F30R1CS Series: * Family Name: RC Categories: Resistors Alternative Parts (Cross-Reference): WCR-WCR0201LF-30R1-F -P-LT; CRG0201-N-30R1FT; TFG0201W30R1F-T15; Introduction Date: August 05, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 759992-RC0603F30R1CS
Series: *
Family Name: RC
Categories: Resistors
Alternative Parts (Cross-Reference): WCR-WCR0201LF-30R1-F-P-LT; CRG0201-N-30R1FT; TFG0201W30R1F-T15;
Introduction Date: August 05, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Chip Resistor - Surface Mount - RC0603F30R1CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0603F30R1CS-ND
Chip Resistor - Surface Mount RC0603F30R1CS-ND
30.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

30.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0603F30R1CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0603F30R1CS
Resistors - Chip Resistor - Surface Mount RC0603F30R1CS
RES 30.1 OHM 1% 1/20W 0201

RES 30.1 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RC0603F30R1CS 759992-RC0603F30R1CS RC0603F30R1CS-ND RC0603F30R1CS
Product Name 30.1 OHM 20W Resistor Chip Resistor - Surface Mount - RC0603F30R1CS Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details