Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1091499-RC0603F2432C
Categories: Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
RES 24.3K OHM 1% 1/20W 0201 Product overview: RC0603F2432CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603F2432CS can be used for catalog matching and distributor lookup.
24.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 24.3K OHM 1% 1/20W 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1091499-RC0603F2432CS | 52-RC0603F2432CS | RC0603F2432CS-ND | RC0603F2432CS |
| Product Name | Chip Resistor - Surface Mount - RC0603F2432CS | 20W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 24300 ohms | 24300 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor |