Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0603F242CS

Description
2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3635-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3635-2-ND
Chip Resistor - Surface Mount 1276-3635-2-ND
2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0201 2.4K Ohm 1% 1/20W ±250ppm/°C Molded SMD SMD T/R - 703-RC0603F242CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 2.4K Ohm 1% 1/20W ±250ppm/°C Molded SMD SMD T/R
703-RC0603F242CS
Res Thick Film 0201 2.4K Ohm 1% 1/20W ±250ppm/°C Molded SMD SMD T/R 703-RC0603F242CS
Res Thick Film 0201 2.4K Ohm 1% 1/20W ±250ppm/°C Molded SMD SMD T/R

Res Thick Film 0201 2.4K Ohm 1% 1/20W ±250ppm/°C Molded SMD SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-3635-2-ND 703-RC0603F242CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0201 2.4K Ohm 1% 1/20W ±250ppm/°C Molded SMD SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details