RES SMD 100K OHM 1% 1/20W 0201 Product overview: RC0603F104CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603F104CS can be used for catalog matching and distributor lookup.
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
100 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1326119-RC0603F104CS
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1276-3714-6,1276-371
RoHS Status: ROHS3 Compliant
RES SMD 100K OHM 1% 1/20W 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RC0603F104CS | 1276-3714-1-ND | 1326119-RC0603F104CS | RC0603F104CS |
| Product Name | SMD 20W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |