Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0402J180CS

Description
18 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
18 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0402J180CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0402J180CS-ND
Chip Resistor - Surface Mount RC0402J180CS-ND
18 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

18 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0402J180CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0402J180CS
Resistors - Chip Resistor - Surface Mount RC0402J180CS
RES 18 OHM 5% 1/32W 01005

RES 18 OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number RC0402J180CS-ND RC0402J180CS
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005; 0402; 01005 (0402 Metric)
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details