Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0402J101CS

Description
100 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3550-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3550-2-ND
Chip Resistor - Surface Mount 1276-3550-2-ND
100 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 01005 100 Ohm 5% 0.031W(1/32W) ±250ppm/C Pad SMD T/R - 703-RC0402J101CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 01005 100 Ohm 5% 0.031W(1/32W) ±250ppm/C Pad SMD T/R
703-RC0402J101CS
Res Thick Film 01005 100 Ohm 5% 0.031W(1/32W) ±250ppm/C Pad SMD T/R 703-RC0402J101CS
Res Thick Film 01005 100 Ohm 5% 0.031W(1/32W) ±250ppm/C Pad SMD T/R

Res Thick Film 01005 100 Ohm 5% 0.031W(1/32W) ±250ppm/C Pad SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-3550-2-ND 703-RC0402J101CS
Product Name Chip Resistor - Surface Mount Res Thick Film 01005 100 Ohm 5% 0.031W(1/32W) ±250ppm/C Pad SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 01005; 01005 01005
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details