Samsung Electronics Co., Ltd. TRANSISTORS - Transistors (BJT) - Single - MMBT2907 MMBT2907

Description
Manufacturer: Samsung Win Source Part Number: 1224944-MMBT2907 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: Samsung Win Source Part Number: 1224944-MMBT2907 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT2907 - 1224944-MMBT2907 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907
1224944-MMBT2907
TRANSISTORS - Transistors (BJT) - Single - MMBT2907 1224944-MMBT2907
Manufacturer: Samsung Win Source Part Number: 1224944-MMBT2907 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Samsung
Win Source Part Number: 1224944-MMBT2907
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1224944-MMBT2907
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT2907
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single FETs, MOSFETs - IFAUIRFS8408-7TRR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers