Samsung Electronics Co., Ltd. 32GB 400MB 200MHz Memory IC and Storage Component KLMBG4WEBC-B031

Description
32GB eMMC5.0 400MB/s 200MHz 64G x4 Product overview: KLMBG4WEBC-B031 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB, 400MB, 200MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, 400MB, 200MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KLMBG4WEBC-B031 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32GB eMMC5.0 400MB/s 200MHz 64G x4 Product overview: KLMBG4WEBC-B031 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB, 400MB, 200MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, 400MB, 200MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KLMBG4WEBC-B031 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32GB 400MB 200MHz Memory IC and Storage Component - 774-KLMBG4WEBC-B031 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32GB 400MB 200MHz Memory IC and Storage Component
774-KLMBG4WEBC-B031
32GB 400MB 200MHz Memory IC and Storage Component 774-KLMBG4WEBC-B031
32GB eMMC5.0 400MB/s 200MHz 64G x4 Product overview: KLMBG4WEBC-B031 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB, 400MB, 200MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, 400MB, 200MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KLMBG4WEBC-B031 can be used for catalog matching and distributor lookup.

32GB eMMC5.0 400MB/s 200MHz 64G x4 Product overview: KLMBG4WEBC-B031 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB, 400MB, 200MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, 400MB, 200MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KLMBG4WEBC-B031 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EMMC - KLMBG4WEBC-B031 - 955937-KLMBG4WEBC-B031 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - KLMBG4WEBC-B031
955937-KLMBG4WEBC-B031
Memory - EMMC - KLMBG4WEBC-B031 955937-KLMBG4WEBC-B031
Win Source Part Number: 955937-KLMBG4WEBC-B0 31 Series: * Categories: Memory

Win Source Part Number: 955937-KLMBG4WEBC-B031
Series: *
Categories: Memory

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-KLMBG4WEBC-B031 955937-KLMBG4WEBC-B031
Product Name 32GB 400MB 200MHz Memory IC and Storage Component Memory - EMMC - KLMBG4WEBC-B031
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details