KFG2G16Q2M-DEB8 Samsung Product overview: KFG2G16Q2MDEB8 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KFG2G16Q2MDEB8 can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067283-KFG2G16Q2MDE
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: NAND
Interface: Parallel, Serial
Density: 2 Gb
Number of Pins: 63
Categories: Flash
Case / Package: FBGA
Alternative Parts (Cross-Reference): KFG2G16Q2MDEB8KFG2G1
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 2 kB
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Address Bus Width: 16 b
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-KFG2G16Q2MDEB8 | 1067283-KFG2G16Q2MDEB8 |
| Product Name | Memory IC and Storage Component | Memory - Flash - KFG2G16Q2MDEB8 |
| Memory Category | NAND | NAND |
| Operating Temperature | -30 C (-22 F) | -30 C (-22 F) |
| Density | 2000000 kbits | 2000000 kbits |
| Address Bus Width | 16 bits |