Samsung Electronics Co., Ltd. Memory - Flash - K8D3216UBC-DI07 K8D3216UBC-DI07

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987235-K8D3216UBC-DI 07 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Density: 32 Mb Categories: Flash Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987235-K8D3216UBC-DI 07 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Density: 32 Mb Categories: Flash Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - K8D3216UBC-DI07 - 987235-K8D3216UBC-DI07 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - K8D3216UBC-DI07
987235-K8D3216UBC-DI07
Memory - Flash - K8D3216UBC-DI07 987235-K8D3216UBC-DI07
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987235-K8D3216UBC-DI 07 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Density: 32 Mb Categories: Flash Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987235-K8D3216UBC-DI07
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: Parallel
Density: 32 Mb
Categories: Flash
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Memory IC and Storage Component - 774-K8D3216UBC-DI07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-K8D3216UBC-DI07
Memory IC and Storage Component 774-K8D3216UBC-DI07
Flash, 2MX16, 70ns, PBGA48 Product overview: K8D3216UBC-DI07 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K8D3216UBC-DI07 can be used for catalog matching and distributor lookup.

Flash, 2MX16, 70ns, PBGA48 Product overview: K8D3216UBC-DI07 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K8D3216UBC-DI07 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 987235-K8D3216UBC-DI07 774-K8D3216UBC-DI07
Product Name Memory - Flash - K8D3216UBC-DI07 Memory IC and Storage Component
Memory Category NOR Flash; NOR,
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 71256SA25TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details