Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026262-K4T51163QJBC
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Access Time: 400 ps
Density: 512 Mb
Number of Pins: 84
Categories: RAM
Case / Package: FBGA
Max Frequency: 800 MHz
Alternative Parts (Cross-Reference): K4T51163QJBCF7000K4T
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 130 mA
Address Bus Width: 15 b
DRAM Chip DDR2 SDRAM 512M-Bit 32Mx16 1.8V 84-Pin FBGA Product overview: K4T51163QJBCF7000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4T51163QJBCF700
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1026262-K4T51163QJBCF7000 | 774-K4T51163QJBCF7000 |
| Product Name | Memory - RAM - K4T51163QJBCF7000 | 1.8V Memory IC and Storage Component |
| Memory Category | DRAM Chip | DRAM Chip |
| Access Time | 0.4000 ns | 0.4000 ns |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |
| Density | 512000 kbits | 512000 kbits |
| Package Type | BGA; FBGA | FBGA |