Samsung Electronics Co., Ltd. Memory - RAM - K4T51163QI-HCE6000 K4T51163QI-HCE6000

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231118-K4T51163QI-H CE6000 Operating Supply Voltage: 1.8 V Access Time: 450 ps Density: 512 Mb Number of Pins: 84 Categories: RAM Case / Package: FBGA Max Frequency: 667 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 95 °C Nominal Supply Current: 115 mA Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231118-K4T51163QI-H CE6000 Operating Supply Voltage: 1.8 V Access Time: 450 ps Density: 512 Mb Number of Pins: 84 Categories: RAM Case / Package: FBGA Max Frequency: 667 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 95 °C Nominal Supply Current: 115 mA Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - K4T51163QI-HCE6000 - 1231118-K4T51163QI-HCE6000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - K4T51163QI-HCE6000
1231118-K4T51163QI-HCE6000
Memory - RAM - K4T51163QI-HCE6000 1231118-K4T51163QI-HCE6000
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231118-K4T51163QI-H CE6000 Operating Supply Voltage: 1.8 V Access Time: 450 ps Density: 512 Mb Number of Pins: 84 Categories: RAM Case / Package: FBGA Max Frequency: 667 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 95 °C Nominal Supply Current: 115 mA Address Bus Width: 15 b

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231118-K4T51163QI-HCE6000
Operating Supply Voltage: 1.8 V
Access Time: 450 ps
Density: 512 Mb
Number of Pins: 84
Categories: RAM
Case / Package: FBGA
Max Frequency: 667 MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 95 °C
Nominal Supply Current: 115 mA
Address Bus Width: 15 b

Buy Now
Memory IC and Storage Component - 774-K4T51163QI-HCE6000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-K4T51163QI-HCE6000
Memory IC and Storage Component 774-K4T51163QI-HCE6000
K4T51163QI-HCE6000 Product overview: K4T51163QI-HCE6000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4T51163QI-HCE60 00 can be used for catalog matching and distributor lookup.

K4T51163QI-HCE6000 Product overview: K4T51163QI-HCE6000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4T51163QI-HCE6000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1231118-K4T51163QI-HCE6000 774-K4T51163QI-HCE6000
Product Name Memory - RAM - K4T51163QI-HCE6000 Memory IC and Storage Component
Memory Category DRAM Chip
Access Time 0.4500 ns 0.4500 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 512000 kbits 512000 kbits
Package Type BGA; FBGA BGA; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details