Samsung Electronics Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF331 IRF331

Description
Manufacturer: Samsung Win Source Part Number: 1186961-IRF331 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samsung Win Source Part Number: 1186961-IRF331 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF331 - 1186961-IRF331 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF331
1186961-IRF331
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF331 1186961-IRF331
Manufacturer: Samsung Win Source Part Number: 1186961-IRF331 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Samsung
Win Source Part Number: 1186961-IRF331
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1186961-IRF331
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF331
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: 2SK3270-01 - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC023N08NS5SC - BSC023N08NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0023 ohms
View Details