Samsung Electro-Mechanics FCCSP (Flip Chip-Chip Scale Package) Package Substrate

Description
This is a semiconductor chip with a size that is more than 80% of the finished part. It is called FCCSP (Flip Chip CSP) as flip chip bumps are used. It is mainly used for the AP (Application Processor) chips of mobile IT devices. General Features High performance : High performance is realized through the minimization of the Chip ↔ PCB distance that results in less signal loss High I/O : I/O is formed in large quantities due to microbump pitch Application Mobile Application Processor, Baseband and Others Why Samsung Features of Products (Technology) Different from wire bonding, input and output are formed on the semiconductor (chip) through an area array, and then the chip is flipped and connected to the PCB Compared with WBCSP that uses gold wire, the path distance of electric signals is short, and input and output can be formed in large quantities, allowing the product to handle high-density semiconductors. SPVF With the SPVF (Samsung Photo Via Film) material, the quality of the product is guaranteed. Laser via-less process High productivity of via process (similar to Litho process) Fine Line/Space Competitive cost of process and material Properties of SPVF Item Unit Method/Condition Samsung Photo Via Film Quality SiO2 Content wt% TGA 40 CTE α1, ppm/℃ TMA 42 α2, ppm/℃ TMA 118 Tg ℃ TMA 172 Young’s Modulus ㎬ UTM 4.7 Tensile Strength ㎫ UTM 81 Elongation % UTM 3.4 Water absorption wt% 100℃, 1h 0.9 Process-ability Via Formation Photo-Via Melt Viscosity Pas Rheometer, (80℃) 141 Max. Resolution ㎛ 20 ㎛T, 250mJ 50 Via Taper % @Max. Resolution Min 70 Ra ㎛ Desmear (S/P/A=5/7/5) 0.24 Cu Peel ㎏f/㎝ E’less Cu : 1 ㎛ Electro Cu : 30 ㎛ Min 0.45 Cz Peel ㎏f/㎝ Cu foil : 30 ㎛ 0.70 BSP For the first time in the world, BSP (Blue Stencil Printing) method is applied to mass production Available for fine bump pitch Good for small bump risk High productivity of bump processing Competitive price by high productivity & high yield EPS EPS (Embedded Passive Substrate) is a substrate that has an internally embedded semiconductor passive component. The decoupling capacitor is normally used to stabilize the power supply voltage level. When embedded inside a substrate, power ground/network inductance can be reduced.
Description
This is a semiconductor chip with a size that is more than 80% of the finished part. It is called FCCSP (Flip Chip CSP) as flip chip bumps are used. It is mainly used for the AP (Application Processor) chips of mobile IT devices. General Features High performance : High performance is realized through the minimization of the Chip ↔ PCB distance that results in less signal loss High I/O : I/O is formed in large quantities due to microbump pitch Application Mobile Application Processor, Baseband and Others Why Samsung Features of Products (Technology) Different from wire bonding, input and output are formed on the semiconductor (chip) through an area array, and then the chip is flipped and connected to the PCB Compared with WBCSP that uses gold wire, the path distance of electric signals is short, and input and output can be formed in large quantities, allowing the product to handle high-density semiconductors. SPVF With the SPVF (Samsung Photo Via Film) material, the quality of the product is guaranteed. Laser via-less process High productivity of via process (similar to Litho process) Fine Line/Space Competitive cost of process and material Properties of SPVF Item Unit Method/Condition Samsung Photo Via Film Quality SiO2 Content wt% TGA 40 CTE α1, ppm/℃ TMA 42 α2, ppm/℃ TMA 118 Tg ℃ TMA 172 Young’s Modulus ㎬ UTM 4.7 Tensile Strength ㎫ UTM 81 Elongation % UTM 3.4 Water absorption wt% 100℃, 1h 0.9 Process-ability Via Formation Photo-Via Melt Viscosity Pas Rheometer, (80℃) 141 Max. Resolution ㎛ 20 ㎛T, 250mJ 50 Via Taper % @Max. Resolution Min 70 Ra ㎛ Desmear (S/P/A=5/7/5) 0.24 Cu Peel ㎏f/㎝ E’less Cu : 1 ㎛ Electro Cu : 30 ㎛ Min 0.45 Cz Peel ㎏f/㎝ Cu foil : 30 ㎛ 0.70 BSP For the first time in the world, BSP (Blue Stencil Printing) method is applied to mass production Available for fine bump pitch Good for small bump risk High productivity of bump processing Competitive price by high productivity & high yield EPS EPS (Embedded Passive Substrate) is a substrate that has an internally embedded semiconductor passive component. The decoupling capacitor is normally used to stabilize the power supply voltage level. When embedded inside a substrate, power ground/network inductance can be reduced.

Suppliers

Company
Product
Description
Supplier Links
FCCSP (Flip Chip-Chip Scale Package) Package Substrate -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
FCCSP (Flip Chip-Chip Scale Package) Package Substrate
FCCSP (Flip Chip-Chip Scale Package) Package Substrate
This is a semiconductor chip with a size that is more than 80% of the finished part. It is called FCCSP (Flip Chip CSP) as flip chip bumps are used. It is mainly used for the AP (Application Processor) chips of mobile IT devices. General Features High performance : High performance is realized through the minimization of the Chip ↔ PCB distance that results in less signal loss High I/O : I/O is formed in large quantities due to microbump pitch Application Mobile Application Processor, Baseband and Others Why Samsung Features of Products (Technology) Different from wire bonding, input and output are formed on the semiconductor (chip) through an area array, and then the chip is flipped and connected to the PCB Compared with WBCSP that uses gold wire, the path distance of electric signals is short, and input and output can be formed in large quantities, allowing the product to handle high-density semiconductors. SPVF With the SPVF (Samsung Photo Via Film) material, the quality of the product is guaranteed. Laser via-less process High productivity of via process (similar to Litho process) Fine Line/Space Competitive cost of process and material Properties of SPVF Item Unit Method/Condition Samsung Photo Via Film Quality SiO2 Content wt% TGA 40 CTE α1, ppm/℃ TMA 42 α2, ppm/℃ TMA 118 Tg ℃ TMA 172 Young’s Modulus ㎬ UTM 4.7 Tensile Strength ㎫ UTM 81 Elongation % UTM 3.4 Water absorption wt% 100℃, 1h 0.9 Process-ability Via Formation Photo-Via Melt Viscosity Pas Rheometer, (80℃) 141 Max. Resolution ㎛ 20 ㎛T, 250mJ 50 Via Taper % @Max. Resolution Min 70 Ra ㎛ Desmear (S/P/A=5/7/5) 0.24 Cu Peel ㎏f/㎝ E’less Cu : 1 ㎛ Electro Cu : 30 ㎛ Min 0.45 Cz Peel ㎏f/㎝ Cu foil : 30 ㎛ 0.70 BSP For the first time in the world, BSP (Blue Stencil Printing) method is applied to mass production Available for fine bump pitch Good for small bump risk High productivity of bump processing Competitive price by high productivity & high yield EPS EPS (Embedded Passive Substrate) is a substrate that has an internally embedded semiconductor passive component. The decoupling capacitor is normally used to stabilize the power supply voltage level. When embedded inside a substrate, power ground/network inductance can be reduced.

This is a semiconductor chip with a size that is more than 80% of the finished part.

It is called FCCSP (Flip Chip CSP) as flip chip bumps are used. It is mainly used for the AP (Application Processor) chips of mobile IT devices.

General Features

  • High performance : High performance is realized through the minimization of the Chip ↔ PCB distance that results in less signal loss
  • High I/O : I/O is formed in large quantities due to microbump pitch

Application

  • Mobile Application Processor, Baseband and Others

Why Samsung

Features of Products (Technology)

Different from wire bonding, input and output are formed on the semiconductor (chip) through an area array, and then the chip is flipped and connected to the PCB

Compared with WBCSP that uses gold wire, the path distance of electric signals is short, and input and output can be formed in large quantities, allowing the product to handle high-density semiconductors.

SPVF

With the SPVF (Samsung Photo Via Film) material, the quality of the product is guaranteed.

  • Laser via-less process
  • High productivity of via process (similar to Litho process)
  • Fine Line/Space
  • Competitive cost of process and material

Properties of SPVF

ItemUnitMethod/ConditionSamsung Photo Via Film
QualitySiO2 Contentwt%TGA40
CTEα1, ppm/℃TMA42
α2, ppm/℃TMA118
Tg℃TMA172
Young’s Modulus㎬UTM4.7
Tensile Strength㎫UTM81
Elongation%UTM3.4
Water absorptionwt%100℃, 1h0.9
Process-abilityVia FormationPhoto-Via
Melt ViscosityPasRheometer, (80℃)141
Max. Resolution㎛20 ㎛T, 250mJ50
Via Taper%@Max. ResolutionMin 70
Ra㎛Desmear
(S/P/A=5/7/5)
0.24
Cu Peel㎏f/㎝E’less Cu : 1 ㎛
Electro Cu : 30 ㎛
Min 0.45
Cz Peel㎏f/㎝Cu foil : 30 ㎛0.70

BSP

For the first time in the world, BSP (Blue Stencil Printing) method is applied to mass production

  • Available for fine bump pitch
  • Good for small bump risk
  • High productivity of bump processing
  • Competitive price by high productivity & high yield

EPS

EPS (Embedded Passive Substrate) is a substrate that has an internally embedded semiconductor passive component.

The decoupling capacitor is normally used to stabilize the power supply voltage level. When embedded inside a substrate, power ground/network inductance can be reduced.

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category IC Interconnect Components
Product Name FCCSP (Flip Chip-Chip Scale Package) Package Substrate
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10152535-0311K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 103311-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details