CAP CER 3300PF 630V C0G/NP0 1206 Product overview: CL31C332JHHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C332JHHNNNE can be used for catalog matching and distributor lookup.
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 722976-CL31C332JHHNN
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 3300pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31C332JHHNNNE | 1276-6776-6-ND | 1276-6776-1-ND | 722976-CL31C332JHHNNNE |
| Product Name | 3300PF 630V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL31C332JHHNNNE |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0033 microF | 0.0033 microF |