Samsung Electro-Mechanics Ceramic Capacitors CL31C221JGFNNNE

Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3229-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3229-1-ND
Ceramic Capacitors 1276-3229-1-ND
220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap Ceramic 220pF 500V C0G 5% SMD 1206 125C T/R - 703-CL31C221JGFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 220pF 500V C0G 5% SMD 1206 125C T/R
703-CL31C221JGFNNNE
Cap Ceramic 220pF 500V C0G 5% SMD 1206 125C T/R 703-CL31C221JGFNNNE
Cap Ceramic 220pF 500V C0G 5% SMD 1206 125C T/R

Cap Ceramic 220pF 500V C0G 5% SMD 1206 125C T/R

Supplier's Site
Ceramic Capacitors - CL31C221JGFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31C221JGFNNNE
Ceramic Capacitors CL31C221JGFNNNE
CAP CER 220PF 500V C0G/NP0 1206

CAP CER 220PF 500V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-3229-1-ND 703-CL31C221JGFNNNE CL31C221JGFNNNE
Product Name Ceramic Capacitors Cap Ceramic 220pF 500V C0G 5% SMD 1206 125C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details