Samsung Electro-Mechanics Ceramic Capacitors CL31C220JIF3PNE

Description
CAP CER 22PF 1000V C0G 1206
Request a Quote Datasheet
Description
CAP CER 22PF 1000V C0G 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31C220JIF3PNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31C220JIF3PNETR-ND
Ceramic Capacitors 1276-CL31C220JIF3PNETR-ND
CAP CER 22PF 1000V C0G 1206

CAP CER 22PF 1000V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31C220JIF3PNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31C220JIF3PNECT-ND
Ceramic Capacitors 1276-CL31C220JIF3PNECT-ND
CAP CER 22PF 1000V C0G 1206

CAP CER 22PF 1000V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31C220JIF3PNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31C220JIF3PNEDKR-ND
Ceramic Capacitors 1276-CL31C220JIF3PNEDKR-ND
CAP CER 22PF 1000V C0G 1206

CAP CER 22PF 1000V C0G 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL31C220JIF3PNETR-ND 1276-CL31C220JIF3PNEDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details