Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL31C152JBCNNNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330320-CL31C152JBCN NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1500 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2813-1,1276-281 3-2,1276-2813-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330320-CL31C152JBCN NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1500 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2813-1,1276-281 3-2,1276-2813-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330320-CL31C152JBCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330320-CL31C152JBCNNNC
Capacitors - Ceramic Capacitors 1330320-CL31C152JBCNNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330320-CL31C152JBCN NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1500 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2813-1,1276-281 3-2,1276-2813-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330320-CL31C152JBCNNNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1500 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2813-1,1276-2813-2,1276-2813-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1500PF 50V Capacitor
60-CL31C152JBCNNNC
1500PF 50V Capacitor 60-CL31C152JBCNNNC
CAP CER 1500PF 50V C0G/NP0 1206 Product overview: CL31C152JBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C152JBCNNNC can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V C0G/NP0 1206 Product overview: CL31C152JBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C152JBCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1330320-CL31C152JBCNNNC 60-CL31C152JBCNNNC
Product Name Capacitors - Ceramic Capacitors 1500PF 50V Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - CK05BX821K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details