CAP CER 1000PF 630V C0G/NP0 1206 Product overview: CL31C102JHHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C102JHHNNNE can be used for catalog matching and distributor lookup.
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Manufacturer: Samsung
Win Source Part Number: 866766-CL31C102JHHNN
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3208-1, 1276-3208-2, 1276-3208-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31C102JHHNNNE | 1276-3208-1-ND | 1276-3208-6-ND | 866766-CL31C102JHHNNNE |
| Product Name | 1000PF 630V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL31C102JHHNNNE |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF |