Samsung Electro-Mechanics Ceramic Capacitors CL31B475KBHNNWE

Description
1206 4.7UF X7R 50V 10%
Request a Quote Datasheet
Description
1206 4.7UF X7R 50V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31B475KBHNNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B475KBHNNWEDKR-ND
Ceramic Capacitors 1276-CL31B475KBHNNWEDKR-ND
1206 4.7UF X7R 50V 10%

1206 4.7UF X7R 50V 10%

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31B475KBHNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B475KBHNNWECT-ND
Ceramic Capacitors 1276-CL31B475KBHNNWECT-ND
1206 4.7UF X7R 50V 10%

1206 4.7UF X7R 50V 10%

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31B475KBHNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B475KBHNNWETR-ND
Ceramic Capacitors 1276-CL31B475KBHNNWETR-ND
1206 4.7UF X7R 50V 10%

1206 4.7UF X7R 50V 10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL31B475KBHNNWEDKR-ND 1276-CL31B475KBHNNWECT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details