CAP CER 4.7UF 25V X7R 1206 Product overview: CL31B475KAHVPJE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B475KAHVPJE can be used for catalog matching and distributor lookup.
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Category: OEM Souring
Win Source Part Number: 1468155-CL31B475KAHV
Manufacturer: Samsung
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31B475KAHVPJE | 1276-CL31B475KAHVPJETR-ND | 1276-CL31B475KAHVPJEDKR-ND | 1468155-CL31B475KAHVPJE |
| Product Name | 4.7UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | OEM Souring |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |