Samsung Electro-Mechanics Ceramic Capacitors CL31B474KCHWPNE

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31B474KCHWPNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B474KCHWPNEDKR-ND
Ceramic Capacitors 1276-CL31B474KCHWPNEDKR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31B474KCHWPNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B474KCHWPNETR-ND
Ceramic Capacitors 1276-CL31B474KCHWPNETR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31B474KCHWPNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B474KCHWPNECT-ND
Ceramic Capacitors 1276-CL31B474KCHWPNECT-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B474KCHWPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B474KCHWPNE
Ceramic Capacitors CL31B474KCHWPNE
CAP CER 0.47UF 100V X7R 1206

CAP CER 0.47UF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL31B474KCHWPNEDKR-ND 1276-CL31B474KCHWPNETR-ND CL31B474KCHWPNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details