50V 470nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 470nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CL31B474KBHNHNE | CL31B474KBHNHNE |
| Product Name | Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Technology | Film Capacitors; Multilayer | Multilayer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition |