0.047µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.047UF 50V X7R 1206
Cap Ceramic 0.047uF 50V X7R 10% SMD 1206 125C T/R
CAPACITORS ROHS COMPLIANT: YES
50V 47nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-1149-1-ND | 1276-1149-6-ND | CL31B473KBCNNNC | 703-CL31B473KBCNNNC | 33AK8220 | CL31B473KBCNNNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap Ceramic 0.047uF 50V X7R 10% SMD 1206 125C T/R | Capacitors Rohs Compliant Samsung Electro-Mechanics | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |