Category: OEM Souring
Win Source Part Number: 1468319-CL31B472KHFS
Manufacturer: Samsung
4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 4700PF 630V X7R 1206 Product overview: CL31B472KHFSFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B472KHFSFNE can be used for catalog matching and distributor lookup.
CAP CER 4700PF 630V X7R 1206
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1468319-CL31B472KHFSFNE | 1276-3170-2-ND | 60-CL31B472KHFSFNE | CL31B472KHFSFNE |
| Product Name | OEM Souring | Ceramic Capacitors | 4700PF 630V Capacitor | Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |