Samsung Electro-Mechanics Ceramic Capacitors CL31B335KAHVPNE

Description
3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6860-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6860-1-ND
Ceramic Capacitors 1276-6860-1-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6860-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6860-2-ND
Ceramic Capacitors 1276-6860-2-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6860-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6860-6-ND
Ceramic Capacitors 1276-6860-6-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 70AH5990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
70AH5990
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 70AH5990
CAP, AEC-Q200, 3.3UF, 25V, MLCC, 1206; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 3.3UF, 25V, MLCC, 1206; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 70AH5989 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
70AH5989
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 70AH5989
CAP, AEC-Q200, 3.3UF, 25V, MLCC, 1206; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 3.3UF, 25V, MLCC, 1206; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL31B335KAHVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B335KAHVPNE
Ceramic Capacitors CL31B335KAHVPNE
CAP CER 3.3UF 25V X7R 1206

CAP CER 3.3UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6860-1-ND 1276-6860-6-ND 70AH5990 CL31B335KAHVPNE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers