Samsung Electro-Mechanics 2.2UF 16V Capacitor CL31B225KOHNNNE

Description
CAP CER 2.2UF 16V X7R 1206 Product overview: CL31B225KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KOHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 16V X7R 1206 Product overview: CL31B225KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KOHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 16V Capacitor
60-CL31B225KOHNNNE
2.2UF 16V Capacitor 60-CL31B225KOHNNNE
CAP CER 2.2UF 16V X7R 1206 Product overview: CL31B225KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KOHNNNE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X7R 1206 Product overview: CL31B225KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KOHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B225KOHNNNE - 713945-CL31B225KOHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B225KOHNNNE
713945-CL31B225KOHNNNE
Ceramic Capacitors - CL31B225KOHNNNE 713945-CL31B225KOHNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 713945-CL31B225KOHNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 713945-CL31B225KOHNNNE
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Ceramic Capacitors - 1276-1264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1264-1-ND
Ceramic Capacitors 1276-1264-1-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1264-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1264-2-ND
Ceramic Capacitors 1276-1264-2-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1264-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1264-6-ND
Ceramic Capacitors 1276-1264-6-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors Rohs Compliant Samsung Electro-Mechanics - 36AK5179 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Rohs Compliant Samsung Electro-Mechanics
36AK5179
Capacitors Rohs Compliant Samsung Electro-Mechanics 36AK5179
CAPACITORS ROHS COMPLIANT: YES

CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CL31B225KOHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B225KOHNNNE
Ceramic Capacitors CL31B225KOHNNNE
CAP CER 2.2UF 16V X7R 1206

CAP CER 2.2UF 16V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31B225KOHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31B225KOHNNNE
16V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Samsung Electro-Mechanics 2.2F Multilayer Ceramic Capacitor (MLCC) 16 V 10% X7R dielectric CL max op. temp. +125C - 703-CL31B225KOHNNNE - Utmel Electronic Limited
Hong Kong, China
Samsung Electro-Mechanics 2.2F Multilayer Ceramic Capacitor (MLCC) 16 V 10% X7R dielectric CL max op. temp. +125C
703-CL31B225KOHNNNE
Samsung Electro-Mechanics 2.2F Multilayer Ceramic Capacitor (MLCC) 16 V 10% X7R dielectric CL max op. temp. +125C 703-CL31B225KOHNNNE
Samsung Electro-Mechanics 2.2F Multilayer Ceramic Capacitor (MLCC) 16 V 10% X7R dielectric CL max op. temp. +125C

Samsung Electro-Mechanics 2.2F Multilayer Ceramic Capacitor (MLCC) 16 V 10% X7R dielectric CL max op. temp. +125C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31B225KOHNNNE 713945-CL31B225KOHNNNE 1276-1264-1-ND 1276-1264-6-ND 36AK5179 CL31B225KOHNNNE CL31B225KOHNNNE 703-CL31B225KOHNNNE
Product Name 2.2UF 16V Capacitor Ceramic Capacitors - CL31B225KOHNNNE Ceramic Capacitors Ceramic Capacitors Capacitors Rohs Compliant Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Samsung Electro-Mechanics 2.2F Multilayer Ceramic Capacitor (MLCC) 16 V 10% X7R dielectric CL max op. temp. +125C
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details